TE Connectivity 5200172005
- 收藏
- 对比
5200172005
2460-5200172005
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Thin Stick
1最小包装量--
5200172005详情
TE Connectivity 5200172005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
3.2
Inside Diameter Before Shrinking
6.4
Product Thickness
0.64
包装
Tube
类型
TUBING
颜色
Black
收缩率
2:1
5200172005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。