TE Connectivity 5-202279-3
- 收藏
- 对比
5-202279-3
2460-5-202279-3
背板连接器 - 配件
--
大陆
立即发货

RECEPT KIT,1 MODULE,G-SERIES
1最小包装量--
5-202279-3详情
TE Connectivity 5-202279-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminium
Lead Free Status / RoHS Status
--
For Use With/Related Products
G Series
RoHS
Compliant
Package
Bulk
Base Product Number
202279
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
G
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
--
性别
Receptacle
弱电
Compliant
配件类型
Shell
规格说明
Shell Size 1
辐射硬化
无
无铅
不适用
5-202279-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。