TE Connectivity 5-202786-2
- 收藏
- 对比
5-202786-2
2460-5-202786-2
背板连接器 - 配件
Module
大陆
立即发货

PLUG KIT,1 MODULE,G-SERIES
1最小包装量--
5-202786-2详情
TE Connectivity 5-202786-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Zinc
包装/外壳
Module
房屋材料
Aluminium
Contact Materials
Steel
包装
Bulk
颜色
Natural
触点性别
Male
弱电
Compliant
连接器支持类型
连接器附件
辐射硬化
无
RoHS状态
符合RoHS标准
无铅
不适用
5-202786-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。