TE Connectivity 52044-4
- 收藏
- 对比
52044-4
2460-52044-4
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 2 AWG Wire Size, 34 – 35 mm² Wire Size, 52600 – 83700 CMA Wire Size, Stud Size 5/16 / M8, PLASTI-GRIP
1最小包装量--
52044-4详情
TE Connectivity 52044-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
TERMINAL R PG 2 5/16
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
2
Wire Sizeu2009(mm²)
34 – 35
Wire Sizeu2009(CMA)
52600 – 83700
Stud Sizeu2009
5/16, M8
TE Internal #
52044-4
52044-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。