TE Connectivity 520464-1
- 收藏
- 对比
520464-1
2460-520464-1
套管 - 音频连接器
--
大陆
立即发货

SDL Adapters & Shields, Shield (Upper), Plug, 8 Conductor, 8 Position
--最小包装量--
520464-1详情
TE Connectivity 520464-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
520464-1
TE Internal Description
8 SDL RND SHIELD,TOP,BULK PKG
Connector Shielding Accessory Typeu2009
Shield (Upper)
Connector & Housing Typeu2009
Plug
Number of Conductorsu2009
8
Number of Positionsu2009
8
520464-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。