TE Connectivity 5-208872-1
- 收藏
- 对比
5-208872-1
2460-5-208872-1
D 形连接器 - 并口
--
大陆
立即发货

Box Mount D-Sub Connectors, Receptacle, Post Diameter .64 mm [.025 in], Vertical, Cable-to-Board, 15 Position, Size 1, Socket, Size 22
1最小包装量--
5-208872-1详情
TE Connectivity 5-208872-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
15
Connector Systemu2009
Cable-to-Board
PCB Mount Orientationu2009
Vertical
Post Diameteru2009
.64u2009mmu2009[u2009.025u2009inu2009]
Connector & Housing Typeu2009
Receptacle
TE Internal Description
RECPT ASSY,15 POSN,AMPLIMITE
TE Internal #
5-208872-1
5-208872-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。