TE Connectivity 520995-1
- 收藏
- 对比
520995-1
2460-520995-1
端子 - 外壳,护套
--
大陆
立即发货

Conn Housing Crimp ST Cable Mount
1最小包装量--
520995-1详情
TE Connectivity 520995-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DT327URKSNLP
Manufacturer
Cutler Hammer, Div of Eaton Corp
Body Orientation
Straight
Base/Housing Material
PBT (Polybutylene Terephthalate)
Mounting
电缆安装
Unit Weight
0.105822 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
类型
Housing
子类别
Terminals
房屋颜色
Natural
产品类别
Terminals
产品
Accessories
产品类别
Terminals
520995-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。