TE Connectivity 521136-1
- 收藏
- 对比
521136-1
2460-521136-1
矩形连接器 - 外壳
--
大陆
立即发货

Conn Housing RCP 1 POS Crimp ST Cable Mount
1最小包装量--
521136-1详情
TE Connectivity 521136-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Number of Contact Rows
1
Pitch (mm)
Not Required(mm)
类型
Housing
性别
RCP
接头数量
1(POS)
房屋颜色
Natural
521136-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。