TE Connectivity 521384-8
- 收藏
- 对比
521384-8
2460-521384-8
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Conn Positive Lock Connector HDR 8 POS 10mm Solder RA Thru-Hole/SMD Loose Piece
1最小包装量--
521384-8详情
TE Connectivity 521384-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Drain Current Id
4.8
Unit Weight
0.335702 oz
Factory Pack QuantityFactory Pack Quantity
56
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
子类别
Headers & Wire Housings
功率耗散
42
产品类别
Headers & Wire Housings
信道型
N
产品
Headers
产品类别
Headers & Wire Housings
521384-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。