TE Connectivity 5-2143411-1
- 收藏
- 对比
5-2143411-1
2460-5-2143411-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 24 / 83 Position, 3.04 mm / 6.09 mm [.24 in / .12 in] Centerline, Gold, Through Hole - Press-Fit
1最小包装量--
5-2143411-1详情
TE Connectivity 5-2143411-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-2143411-1
TE Internal Description
STRADA MESA,RC,HF,024,000,00,SN,N,NA
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
24, 83
Centerline (Pitch)u2009(mm)
3.04, 6.09
Centerline (Pitch)u2009(in)
.12, .24
5-2143411-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。