TE Connectivity 5-2151144-2
- 收藏
- 对比
5-2151144-2
2460-5-2151144-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface
1最小包装量--
5-2151144-2详情
TE Connectivity 5-2151144-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-2151144-2
TE Internal Description
OCEAN_2.0_APPLICATOR-S-067F062FA
Applicator Feed Typeu2009
Pneumatic
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger)
Wire Crimp Widthu2009
1.7u2009mmu2009[u2009.067u2009inu2009]
5-2151144-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。