TE Connectivity 5-2151181-1
- 收藏
- 对比
5-2151181-1
2460-5-2151181-1
工具
--
大陆
立即发货

Applicators, Mechanical Feed, OCEAN, Male Adapter Post - Atlantic Style Interface
1最小包装量--
5-2151181-1详情
TE Connectivity 5-2151181-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-2151181-1
TE Internal Description
OCEAN_2.0_APPLICATOR-S-080F160O
Applicator Feed Typeu2009
Mechanical
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger)
Insulation Diameter Rangeu2009
3.4u2009mmu2009[u2009.134u2009inu2009]
5-2151181-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。