TE Connectivity 5-2151269-1
- 收藏
- 对比
5-2151269-1
2460-5-2151269-1
无类别的
--
大陆
立即发货

Applicators, Mechanical Feed, OCEAN, Male Adapter Post - Atlantic Style Interface, Stripper Crimper Seal (Komax or Schleuniger)
1最小包装量--
5-2151269-1详情
TE Connectivity 5-2151269-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Snap mounting (engagement)
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
5-2151269-1拓展信息







哦! 它是空的。