TE Connectivity 5-2151484-2
- 收藏
- 对比
5-2151484-2
2460-5-2151484-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface
1最小包装量--
5-2151484-2详情
TE Connectivity 5-2151484-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Crimp Widthu2009
1.58u2009mmu2009[u2009.062u2009inu2009]
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger)
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Applicator & Product Styleu2009
OCEAN
Applicator Feed Typeu2009
Pneumatic
TE Internal Description
OCEAN-2.0-APPLICATOR-S-062F155O
TE Internal #
5-2151484-2
5-2151484-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。