TE Connectivity 521755-4
- 收藏
- 对比
521755-4详情
TE Connectivity 521755-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
房屋材料
Nylon 6/6
Body Orientation
Straight
Number of Contact Rows
1
Mounting Styles
通孔
Pitch (mm)
5(mm)
包装
PACKAGE
类型
Rectangular
性别
RCP
触头总数
4(POS)
终端样式
Solder
521755-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。