TE Connectivity 5-2177419-3
- 收藏
- 对比
5-2177419-3
2460-5-2177419-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Horizontal, Wire-to-Board, 32 Position, 1.8 mm [.071 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Signal, Beige
1最小包装量--
5-2177419-3详情
TE Connectivity 5-2177419-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Horizontal
Sealableu2009
无
Centerline (Pitch)u2009
1.8u2009mmu2009[u2009.071u2009inu2009]
Number of Positionsu2009
32
Connector Systemu2009
Wire-to-Board
TE Internal Description
32POS,TAB0.5X0.4,HEADER ASSY,CODB
TE Internal #
5-2177419-3
5-2177419-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。