TE Connectivity 521836-3
- 收藏
- 对比
521836-3
2460-521836-3
端子 - 外壳,护套
--
大陆
立即发货

HSG,RAST 5 PL,10P,BLOCK 2,4,6,
1最小包装量--
521836-3详情
TE Connectivity 521836-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
BBS-1-1/2
Interrupt Rating
10KA @ 600V
Approvals
UL;CSA;CE
Manufacturer
Bussmann
RoHS
无
Characteristic
快速响应
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / AMP
系列
Mark III
类型
Housing
子类别
Terminals
额定电流
1.5
家人
Standard Timer (AMP RAST 5 Appliance) Connectors
产品类别
Terminals
产品
Accessories
产品类别
Terminals
521836-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。