TE Connectivity 521995-2
- 收藏
- 对比
521995-2
2460-521995-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 18 – 16 AWG Wire Size, .82 – 1.31 mm² Wire Size, Mating Tab Width .187 in [4.75 mm], Straight, Brass, Ultra-Pod 187
1最小包装量--
521995-2详情
TE Connectivity 521995-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Wire Sizeu2009(AWG)
18 – 16
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
ULTRA-POD 187 ASSY REC 18-16, 2(18) TPBR
TE Internal #
521995-2
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Wire Sizeu2009(mm²)
.82 – 1.31
521995-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。