TE Connectivity 5-222490-1
- 收藏
- 对比
5-222490-1
2460-5-222490-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Plug, 24 Position, Sealable, Socket, Blue
1最小包装量--
5-222490-1详情
TE Connectivity 5-222490-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-222490-1
TE Internal Description
PLUG KIT,3 MODULE,24 POSN,G
Connector & Housing Typeu2009
Plug
Number of Positionsu2009
24
Sealableu2009
有
Contact Typeu2009
Socket
Housing Coloru2009
Blue
5-222490-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。