TE Connectivity 522335-000
- 收藏
- 对比
522335-000
2460-522335-000
集成电路(IC)
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters TXR40AB45-1005AI
--最小包装量--
522335-000详情
TE Connectivity 522335-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
Manufacturer Part Number
522335-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.45
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
522335
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
连接器类型
圆形连接器适配器
Reach合规守则
not_compliant
522335-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。