TE Connectivity 5225361-2
- 收藏
- 对比
5225361-2
2460-5225361-2
同轴连接器(射频)
--
大陆
立即发货

Rf Coaxial Cable Mount Connector
1最小包装量--
5225361-2详情
TE Connectivity 5225361-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Compliant
包装
Bulk
终端
Crimp
电阻
50 Ω
性别
Male
方向
Straight
阻抗
50 Ω
5225361-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。