TE Connectivity 5-2266353-2
- 收藏
- 对比
5-2266353-2
2460-5-2266353-2
工具
--
大陆
立即发货

Applicators, Pneumatic Feed, OCEAN, Male Adapter Post - Atlantic Style Interface
1最小包装量--
5-2266353-2详情
TE Connectivity 5-2266353-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Applicator Feed Typeu2009
Pneumatic
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Male Adapter Post - Atlantic Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator, 40 mm (1.62) Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger)
Wire Crimp Widthu2009
1.93u2009mmu2009[u2009.076u2009inu2009]
TE Internal #
5-2266353-2
TE Internal Description
OCEAN_2.0_Applicator-S-076F155O
5-2266353-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。