TE Connectivity 5-2271290-0
- 收藏
- 对比
5-2271290-0
2460-5-2271290-0
端子板 - 线对板
--
大陆
立即发货

Eurocard Connectors, Plug, Board-to-Board, 32 Position, .1 in [2.54 mm] Centerline, Printed Circuit Board, 2 Row, Right Angle, 16 Column
1最小包装量--
5-2271290-0详情
TE Connectivity 5-2271290-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-2271290-0
TE Internal Description
CELLO,PIN,32P,TH,RA,FG,DIP4.0,CLIP
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Termination Post & Tail Lengthu2009
4u2009mmu2009[u2009.157u2009inu2009]
Number of Positionsu2009
32
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
5-2271290-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。