TE Connectivity 5228664-2
- 收藏
- 对比
5228664-2
2460-5228664-2
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, Mini UHF RF Interface, Plug, RG 142 / RG 400 / RG 223, Push-On, .3 GHz Operating Frequency, Cable-to-Board, 1 Position, Wire & Cable
--最小包装量--
5228664-2详情
TE Connectivity 5228664-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5228664-2
TE Internal Description
UHF PLUG-MINIATURE
RF Interfaceu2009
Mini UHF
RF Connector Styleu2009
Plug
RF Connector Mated Outer Diameter (Approximate)u2009
11.68u2009mmu2009[u2009.46u2009inu2009]
Compatible With RF Cable Typeu2009
RG 142, RG 223, RG 400
RF Connector Coupling Mechanismu2009
Push-On
5228664-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。