TE Connectivity 5-2289708-2
- 收藏
- 对比
5-2289708-2
2460-5-2289708-2
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 3, Internal/External EMI Springs, Included Lightpipe, Data Rate (Max) 28 Gb/s, 3 Port, Quad Square, Pin
1最小包装量--
5-2289708-2详情
TE Connectivity 5-2289708-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-2289708-2
TE Internal Description
QSFP28, 1X3, CAGE ASSY, SPRING, HS, SQLP
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 3
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
有
5-2289708-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。