TE Connectivity 5-2293382-4
- 收藏
- 对比
5-2293382-4
2460-5-2293382-4
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Plug, Wire-to-Board, 4 Position, 5 mm [.197 in] Centerline, Insulation Displacement (IDC), 1 Row, Natural, Mating Retention
1最小包装量--
5-2293382-4详情
TE Connectivity 5-2293382-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-2293382-4
TE Internal Description
AMP MONO-SHAPE TAB CONN 4P GW-V0
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
4
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
5-2293382-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。