TE Connectivity 5-2307330-1
- 收藏
- 对比
5-2307330-1
2460-5-2307330-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Board, 4 Position, 4 mm Centerline, Sealable, Black, Signal, Cable Mount (Free-Hanging)
1最小包装量--
5-2307330-1详情
TE Connectivity 5-2307330-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-2307330-1
TE Internal Description
4POS,HPF 1.2,REC HSG ASSY,SLD
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
1.2
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
4
Centerline (Pitch)u2009(mm)
4
5-2307330-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。