TE Connectivity 5-2358477-8
- 收藏
- 对比
5-2358477-8
2460-5-2358477-8
端子板 - 线对板
--
大陆
立即发货

PCI & PCI Express Connectors, Board-to-Board, 164 Position, 1 mm Centerline, Vertical, Black, Height 11 mm, Width 8.8 mm, Sealable
1最小包装量--
5-2358477-8详情
TE Connectivity 5-2358477-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-2358477-8
TE Internal Description
PCIEG4,SMT,V,164POS,30u,ML,HT,SC
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
164
PCI Generationu2009
4
Centerline (Pitch)u2009(mm)
1
Contact Mating Area Plating Material Thicknessu2009(µin)
30
5-2358477-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。