TE Connectivity 5-2388957-3
- 收藏
- 对比
5-2388957-3
2460-5-2388957-3
端子板 - 线对板
--
大陆
立即发货

PCI & PCI Express Connectors, Board-to-Board, 98 Position, .04 in [1 mm] Centerline, Vertical, Black, Height 11.25 mm [.44 in], Width 8.2 mm [.32 in]
1最小包装量--
5-2388957-3详情
TE Connectivity 5-2388957-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Termination Post & Tail Lengthu2009
1.1u2009mmu2009[u2009.043u2009inu2009]
Centerline (Pitch)u2009
1u2009mmu2009[u2009.04u2009inu2009]
PCI Generationu2009
5
Number of Positionsu2009
98
Connector Systemu2009
Board-to-Board
TE Internal Description
PCIE5,SMT,2X2.76TAB,98P,30,10 ML,HT
TE Internal #
5-2388957-3
5-2388957-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。