TE Connectivity 5-2399609-2
- 收藏
- 对比
5-2399609-2
2460-5-2399609-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Bus Bar-to-Wire, 1 Position, Header & Push-Push Assembly, Silver, Through Hole - Screw, Sealable, Power & Signal, PowerTube 1400
1最小包装量--
5-2399609-2详情
TE Connectivity 5-2399609-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Header Typeu2009
Header & Push-Push Assembly
Termination Method to Printed Circuit Boardu2009
Through Hole - Screw
Number of Rowsu2009
1
Number of Positionsu2009
1
Connector Systemu2009
Bus Bar-to-Wire
TE Internal Description
1POS,HVP1400,ASSY,90DEG,COD L
TE Internal #
5-2399609-2
5-2399609-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。