TE Connectivity 5241734002
- 收藏
- 对比
5241734002详情
TE Connectivity 5241734002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.5
Operating Temp Range
-55C to 135C
Inside Diameter Before Shrinking
5
Package
Box
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
类型
TUBING
颜色
Black
家人
Polyolefin Heat Shrink Tubing
5241734002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。