TE Connectivity 524879
- 收藏
- 对比
524879详情
TE Connectivity 524879重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Package
Bulk
Base Product Number
-
厂商
TE Connectivity Erni
Product Status
活跃
For Use With/Related Products
MAXIBRIDGE Series
Housing Gender
Female
系列
MAXIBRIDGE
类型
-
定位的数量
20
行数
2 Row
子类别
Headers & Wire Housings
房屋颜色
Black
配件类型
Cap (Cover)
产品类别
Headers & Wire Housings
产品
Accessories
特征
-
524879拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。