TE Connectivity 5-2834017-6
- 收藏
- 对比
5-2834017-6详情
TE Connectivity 5-2834017-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
Manufacturer Part Number
5-2834017-6
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.74
Factory Pack QuantityFactory Pack Quantity
378
Brand
TE Connectivity
RoHS
Details
ECCN 代码
EAR99
定位的数量
6 Position
HTS代码
8536.69.40.40
子类别
Modular Connectors / Ethernet Connectors
Reach合规守则
compliant
Brand Name
TE Connectivity
端子和接线板类型
阻隔条接线端子
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
5-2834017-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。