TE Connectivity 52F-0200-360-001
- 收藏
- 对比
52F-0200-360-001
2460-52F-0200-360-001
运动传感器 - 振动
--
大陆
立即发货

52F-0200-360-001
1最小包装量--
52F-0200-360-001详情
TE Connectivity 52F-0200-360-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20014597-00
TE Internal Description
52F-0200-360-001
Acceleration Range (±)u2009(g)
200
Frequency Responseu2009(Hz)
0-1900
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.6 mV/g, 1.4 mVg
52F-0200-360-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。