TE Connectivity 53-0050-360
- 收藏
- 对比
53-0050-360详情
TE Connectivity 53-0050-360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
53-0050-360
TE Internal Description
MODEL 53 CRASH SENSOR
Acceleration Range (±)u2009(g)
50
Frequency Responseu2009(Hz)
0-1000 to 0-4000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
3
Sensitivityu2009
2 mV/g
53-0050-360拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。