TE Connectivity 5302194002
- 收藏
- 对比
5302194002
2460-5302194002
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Cross Linked Fluoropolymer Black Thin Spool
1最小包装量--
5302194002详情
TE Connectivity 5302194002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Fluoropolymer
Operating Temp Range
-55C to 150C
Inside Diameter Before Shrinking
6.4
Product Thickness
0.3
Shrink Wall Type
THIN
Inside Diameter After Shrinking
3.2
包装
Spool
类型
TUBING
颜色
Black
本体镀层
Tin
收缩率
2:1
5302194002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。