TE Connectivity 53053
- 收藏
- 对比
53053
2460-53053
集成电路(IC)
--
大陆
立即发货

COPPER ALLOY, TIN FINISH, WIRE TERMINAL
1最小包装量--
53053详情
TE Connectivity 53053重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
53053
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
7.91
Manufacturer Series
53053
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
24 AWG
端子和接线板类型
环形端子
终端性别
FEMALE
53053拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。