TE Connectivity 530555-1
- 收藏
- 对比
530555-1
2460-530555-1
端子板 - 线对板
--
大陆
立即发货

Card Edge Connector Housings, Board-to-Board, 3 Position, .156 in [3.96 mm] Centerline, 3 Dual Positions, Printed Circuit Board, Power, Board Mount
1最小包装量--
530555-1详情
TE Connectivity 530555-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
530555-1
TE Internal Description
DUO TYNE FLAG HSG 3 POS
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Row-to-Row Spacingu2009(in)
.156
Number of Dual Positionsu2009
3
530555-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。