TE Connectivity 530560-1
- 收藏
- 对比
530560-1
2460-530560-1
套管 - 音频连接器
--
大陆
立即发货

AMP-BLADE Two-Piece Printed Circuit Edge Connectors and Contacts
1最小包装量--
530560-1详情
TE Connectivity 530560-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Bronze
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
530560-1
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.68
Manufacturer Series
530560
终端
Wire Wrap
连接器类型
Socket
Reach合规守则
unknown
Brand Name
AMP
连接器支持类型
连接器附件
配套立柱长度
9.398 mm
530560-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。