TE Connectivity 530650-1
- 收藏
- 对比
530650-1
2460-530650-1
端子板 - 线对板
--
大陆
立即发货

Connector Contact, Wire-to-Board, Gold, Loose Piece, Wire & Cable, 5 A, Power & Signal, -67 – 221 °F [-55 – 105 °C]
1最小包装量--
530650-1详情
TE Connectivity 530650-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Packaging Methodu2009
Loose Piece
Contact Mating Area Plating Materialu2009
Gold
Connector Systemu2009
Wire-to-Board
TE Internal Description
CONT. LOW PROFILE, SOLDER DIP
TE Internal #
530650-1
530650-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。