TE Connectivity 53222-1
- 收藏
- 对比
53222-1
2460-53222-1
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 3-Way Splice, 16 – 14 AWG Wire Size, 1.25 – 2 mm² Wire Size, Serrated, .175 in [4.45 mm] Barrel Inside Diameter, PIDG
1最小包装量--
53222-1详情
TE Connectivity 53222-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
53222-1
TE Internal Description
SPLICE,PIDG 3 WAY 16-14
Wire Sizeu2009(AWG)
16 – 14
Wire Sizeu2009(mm²)
1.25 – 2
Sealableu2009
无
Splice Featuresu2009
Serrated
Accepts Wire Insulation Diameter Rangeu2009
4.32u2009mmu2009[u2009.17u2009inu2009]
53222-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。