TE Connectivity 53242-6
- 收藏
- 对比
53242-6
2460-53242-6
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spring Spade, 22 – 16 AWG Wire Size, .26 – 1.42 mm² Wire Size, 509 – 3260 CMA Wire Size, Stud Size #10, PLASTI-GRIP
1最小包装量--
53242-6详情
TE Connectivity 53242-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
10
Wire Sizeu2009(CMA)
509 – 3260
Wire Sizeu2009(mm²)
.26 – 1.42
Wire Sizeu2009(AWG)
22 – 16
Ring & Spade Terminal Typeu2009
Spring Spade
TE Internal Description
PG SPR SPD 22-16COM22-18MIL 10
TE Internal #
53242-6
53242-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。