TE Connectivity 53274-2
- 收藏
- 对比
53274-2
2460-53274-2
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spring Spade, 12 – 10 AWG Wire Size, 3 – 6 mm² Wire Size, 5180 – 13100 CMA Wire Size, Stud Size #10
1最小包装量--
53274-2详情
TE Connectivity 53274-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
53274-2
TE Internal Description
TERMINAL,BUDG SPR SPD 12-10 10
Ring & Spade Terminal Typeu2009
Spring Spade
Wire Sizeu2009(AWG)
12 – 10
Wire Sizeu2009(mm²)
3 – 6
Wire Sizeu2009(CMA)
5180 – 13100
Stud Sizeu2009
10
53274-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。