TE Connectivity 533268-8
- 收藏
- 对比
533268-8
2460-533268-8
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Right Angle, Board-to-Board, 165 Position, 2.54 mm [.1 in] Centerline, Gold, Through Hole - Solder, Signal, Natural
1最小包装量--
533268-8详情
TE Connectivity 533268-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
533268-8
TE Internal Description
HDI RECP ASSY 3 ROW 165 POS
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
165
Number of Rowsu2009
3
533268-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。