TE Connectivity 53407-2
- 收藏
- 对比
53407-2详情
TE Connectivity 53407-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks, 5 Days
Manufacturer Part Number
53407-2
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Factory Pack QuantityFactory Pack Quantity
5000
Brand
TE Connectivity
Tradename
PIDG
RoHS
N
系列
PIDG
包装
Reel
ECCN 代码
EAR99
类型
Ring
HTS代码
8536.90.40.00
子类别
Terminals
Reach合规守则
compliant
Brand Name
AMP
端子和接线板类型
环形端子
产品类别
Terminals
产品
螺丝端子
产品类别
Terminals
53407-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。