TE Connectivity 53434-1
- 收藏
- 对比
53434-1
2460-53434-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Knife Disconnects, Silver, 6.7 AWG Wire Size, 203 mm² Wire Size, 400 kcmil Wire Size, Box, Uninsulated, AMPOWER
1最小包装量--
53434-1详情
TE Connectivity 53434-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
53434-1
TE Internal Description
AMPOWER QUICK DISC 400MCM
Body Plating Materialu2009
Silver
Wire Insulation Supportu2009
Without
Wire Sizeu2009(AWG)
6.7
Wire Sizeu2009(mm²)
203
Wire Sizeu2009(kcmil)
400
53434-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。