TE Connectivity 534978-2
- 收藏
- 对比
534978-2
2460-534978-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 16 Position, 2.54 mm [.1 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, AMPMODU Headers
1最小包装量--
534978-2详情
TE Connectivity 534978-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Number of Positionsu2009
16
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
16 MODII 2PC HDR DR W/HLDWN
TE Internal #
534978-2
534978-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。