TE Connectivity 5352638-1
- 收藏
- 对比
5352638-1详情
TE Connectivity 5352638-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 weeks ago)
触点镀层
Gold
Manufacturer Part Number
1220580
Approvals
CE
Manufacturer
Sick
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 3 weeks ago)
定位的数量
154
行数
7
电源电压
8-36 V
决议案
0.1 µm
知识产权评级
IP67
5352638-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。