TE Connectivity 5353928-2
- 收藏
- 对比
5353928-2
2460-5353928-2
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, A, 2.0, Standard Profile, Receptacle, 1 Port, Top, Right Angle, Tape & Reel, Offset, Surface Mount, Cable-to-Panel / Cable-to-Board
--最小包装量--
5353928-2详情
TE Connectivity 5353928-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
USB Adapter Typeu2009
A
TE Internal Description
Std USB Type A, R/A, SMT, Offset, Panel
TE Internal #
5353928-2
USB Versionu2009
2.0
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
Number of Portsu2009
1
5353928-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。