TE Connectivity 53682-2
- 收藏
- 对比
53682-2
2460-53682-2
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Rectangular Tongue, 000 AWG Wire Size, 80 – 95 mm² Wire Size, 150500 – 190000 CMA Wire Size, AMPOWER
1最小包装量--
53682-2详情
TE Connectivity 53682-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
53682-2
TE Internal Description
TERMINAL,AMPOWER 3/0 1/2
Ring & Spade Terminal Typeu2009
矩形舌片
Wire Sizeu2009(AWG)
000
Wire Sizeu2009(mm²)
80 – 95
Wire Sizeu2009(CMA)
150500 – 190000
Stud Sizeu2009
1/2, M12
53682-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。